Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR100FPB12

Description
EGS-10-80 .1 1% RWR84SR100FP B12
Request a Quote Datasheet
Description
EGS-10-80 .1 1% RWR84SR100FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR100FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR100FPB12
Wirewound Resistors 3110-RWR84SR100FPB12
EGS-10-80 .1 1% RWR84SR100FP B12

EGS-10-80 .1 1% RWR84SR100FP B12

Supplier's Site Datasheet
RES 0.1 OHM 7W 1% WW AXIAL - RWR84SR100FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 1% WW AXIAL
RWR84SR100FPB12
RES 0.1 OHM 7W 1% WW AXIAL RWR84SR100FPB12
RES 0.1ohm 7W 1% WW AXIAL

RES 0.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR100FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR100FPB12-ND
Through Hole Resistors RWR84SR100FPB12-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR100FPB12 RWR84SR100FPB12 RWR84SR100FPB12-ND
Product Name Wirewound Resistors RES 0.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details