Vishay Intertechnology, Inc. RES 8.98K OHM 7W 0.5% WW AXIAL RWR84S8981DRB12

Description
RES 8.98Kohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 7W 0.5% WW AXIAL - RWR84S8981DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 7W 0.5% WW AXIAL
RWR84S8981DRB12
RES 8.98K OHM 7W 0.5% WW AXIAL RWR84S8981DRB12
RES 8.98Kohm 7W 0.5% WW AXIAL

RES 8.98Kohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8981DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8981DRB12
Wirewound Resistors 3110-RWR84S8981DRB12
EGS-10-80 8.98K .5% RWR84S8981DR B12

EGS-10-80 8.98K .5% RWR84S8981DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8981DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8981DRB12-ND
Through Hole Resistors RWR84S8981DRB12-ND
8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S8981DRB12 3110-RWR84S8981DRB12 RWR84S8981DRB12-ND
Product Name RES 8.98K OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms 8980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details