Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR324FRB12

Description
324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR324FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR324FRB12-ND
Through Hole Resistors RWR84SR324FRB12-ND
324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR324FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR324FRB12
Wirewound Resistors 3110-RWR84SR324FRB12
EGS-10-80 .324 1% RWR84SR324FR B12

EGS-10-80 .324 1% RWR84SR324FR B12

Supplier's Site Datasheet
RES 0.324 OHM 7W 1% WW AXIAL - RWR84SR324FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 7W 1% WW AXIAL
RWR84SR324FRB12
RES 0.324 OHM 7W 1% WW AXIAL RWR84SR324FRB12
RES 0.324ohm 7W 1% WW AXIAL

RES 0.324ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR324FRB12-ND 3110-RWR84SR324FRB12 RWR84SR324FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.324 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers