Vishay Intertechnology, Inc. RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FSBSL

Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 7W 1% WW AXIAL - RWR84SR332FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84SR332FSBSL
RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FSBSL
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR332FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR332FSBSL-ND
Through Hole Resistors RWR84SR332FSBSL-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR332FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR332FSBSL
Wirewound Resistors 3110-RWR84SR332FSBSL
EGS-10-80 .332 1% RWR84SR332FS BSL

EGS-10-80 .332 1% RWR84SR332FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR332FSBSL RWR84SR332FSBSL-ND 3110-RWR84SR332FSBSL
Product Name RES 0.332 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers