Vishay Intertechnology, Inc. RES 0.523 OHM 7W 1% WW AXIAL RWR84SR523FSS73

Description
RES 0.523ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.523ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.523 OHM 7W 1% WW AXIAL - RWR84SR523FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 7W 1% WW AXIAL
RWR84SR523FSS73
RES 0.523 OHM 7W 1% WW AXIAL RWR84SR523FSS73
RES 0.523ohm 7W 1% WW AXIAL

RES 0.523ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR523FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR523FSS73
Wirewound Resistors 3110-RWR84SR523FSS73
EGS-10-80 .523 1% RWR84SR523FS S73

EGS-10-80 .523 1% RWR84SR523FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR523FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR523FSS73-ND
Through Hole Resistors RWR84SR523FSS73-ND
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR523FSS73 3110-RWR84SR523FSS73 RWR84SR523FSS73-ND
Product Name RES 0.523 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers