Vishay Intertechnology, Inc. RES 0.511 OHM 7W 1% WW AXIAL RWR84SR511FSBSL

Description
RES 0.511ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 7W 1% WW AXIAL - RWR84SR511FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 7W 1% WW AXIAL
RWR84SR511FSBSL
RES 0.511 OHM 7W 1% WW AXIAL RWR84SR511FSBSL
RES 0.511ohm 7W 1% WW AXIAL

RES 0.511ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR511FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR511FSBSL-ND
Through Hole Resistors RWR84SR511FSBSL-ND
511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR511FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR511FSBSL
Wirewound Resistors 3110-RWR84SR511FSBSL
EGS-10-80 .511 1% RWR84SR511FS BSL

EGS-10-80 .511 1% RWR84SR511FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR511FSBSL RWR84SR511FSBSL-ND 3110-RWR84SR511FSBSL
Product Name RES 0.511 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers