Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR324FSB12

Description
EGS-10-80 .324 1% RWR84SR324FS B12
Request a Quote Datasheet
Description
EGS-10-80 .324 1% RWR84SR324FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR324FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR324FSB12
Wirewound Resistors 3110-RWR84SR324FSB12
EGS-10-80 .324 1% RWR84SR324FS B12

EGS-10-80 .324 1% RWR84SR324FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR324FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR324FSB12-ND
Through Hole Resistors RWR84SR324FSB12-ND
324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 7W 1% WW AXIAL - RWR84SR324FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 7W 1% WW AXIAL
RWR84SR324FSB12
RES 0.324 OHM 7W 1% WW AXIAL RWR84SR324FSB12
RES 0.324ohm 7W 1% WW AXIAL

RES 0.324ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR324FSB12 RWR84SR324FSB12-ND RWR84SR324FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details