Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8251FRBSL

Description
EGS-10-80 8.25K 1% RWR84S8251FR BSL
Request a Quote Datasheet
Description
EGS-10-80 8.25K 1% RWR84S8251FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8251FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8251FRBSL
Wirewound Resistors 3110-RWR84S8251FRBSL
EGS-10-80 8.25K 1% RWR84S8251FR BSL

EGS-10-80 8.25K 1% RWR84S8251FR BSL

Supplier's Site Datasheet
RES 8.25K OHM 7W 1% WW AXIAL - RWR84S8251FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 7W 1% WW AXIAL
RWR84S8251FRBSL
RES 8.25K OHM 7W 1% WW AXIAL RWR84S8251FRBSL
RES 8.25Kohm 7W 1% WW AXIAL

RES 8.25Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8251FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8251FRBSL-ND
Through Hole Resistors RWR84S8251FRBSL-ND
8.25 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8251FRBSL RWR84S8251FRBSL RWR84S8251FRBSL-ND
Product Name Wirewound Resistors RES 8.25K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers