DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2820
2830
2840
2850
2860
2870
2878
2879
2880
2881
2882
2883
2884
2885
2886
2887
2888
2889
2890
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.01 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.07 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.13 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.18 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.27 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 10.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 101 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 104 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 108 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 11.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 115 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 118 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.1 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 125 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 900 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| RES 120 OHM 3W 0.1% WW AXIAL |
| << Prev | Next >> |