Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR121FSRSL

Description
EGS-10-80 .121 1% RWR84SR121FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .121 1% RWR84SR121FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR121FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR121FSRSL
Wirewound Resistors 3110-RWR84SR121FSRSL
EGS-10-80 .121 1% RWR84SR121FS RSL

EGS-10-80 .121 1% RWR84SR121FS RSL

Supplier's Site Datasheet
RES 0.121 OHM 7W 1% WW AXIAL - RWR84SR121FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 7W 1% WW AXIAL
RWR84SR121FSRSL
RES 0.121 OHM 7W 1% WW AXIAL RWR84SR121FSRSL
RES 0.121ohm 7W 1% WW AXIAL

RES 0.121ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR121FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR121FSRSL-ND
Through Hole Resistors RWR84SR121FSRSL-ND
121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR121FSRSL RWR84SR121FSRSL RWR84SR121FSRSL-ND
Product Name Wirewound Resistors RES 0.121 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details