Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR150FRRSL

Description
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR150FRRSL-ND
Through Hole Resistors RWR84SR150FRRSL-ND
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR150FRRSL
Wirewound Resistors 3110-RWR84SR150FRRSL
EGS-10-80 .15 1% RWR84SR150FR RSL

EGS-10-80 .15 1% RWR84SR150FR RSL

Supplier's Site Datasheet
RES 0.15 OHM 7W 1% WW AXIAL - RWR84SR150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 7W 1% WW AXIAL
RWR84SR150FRRSL
RES 0.15 OHM 7W 1% WW AXIAL RWR84SR150FRRSL
RES 0.15ohm 7W 1% WW AXIAL

RES 0.15ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR150FRRSL-ND 3110-RWR84SR150FRRSL RWR84SR150FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.15 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details