Vishay Intertechnology, Inc. RES 0.174 OHM 7W 1% WW AXIAL RWR84SR174FRRSL

Description
RES 0.174ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.174ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.174 OHM 7W 1% WW AXIAL - RWR84SR174FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 7W 1% WW AXIAL
RWR84SR174FRRSL
RES 0.174 OHM 7W 1% WW AXIAL RWR84SR174FRRSL
RES 0.174ohm 7W 1% WW AXIAL

RES 0.174ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR174FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR174FRRSL
Wirewound Resistors 3110-RWR84SR174FRRSL
EGS-10-80 .174 1% RWR84SR174FR RSL

EGS-10-80 .174 1% RWR84SR174FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR174FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR174FRRSL-ND
Through Hole Resistors RWR84SR174FRRSL-ND
174 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR174FRRSL 3110-RWR84SR174FRRSL RWR84SR174FRRSL-ND
Product Name RES 0.174 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details