Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR261FMB12

Description
EGS-10-80 .261 1% RWR84SR261FM B12
Request a Quote Datasheet
Description
EGS-10-80 .261 1% RWR84SR261FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR261FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR261FMB12
Wirewound Resistors 3110-RWR84SR261FMB12
EGS-10-80 .261 1% RWR84SR261FM B12

EGS-10-80 .261 1% RWR84SR261FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR261FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR261FMB12-ND
Through Hole Resistors RWR84SR261FMB12-ND
261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.261 OHM 7W 1% WW AXIAL - RWR84SR261FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 7W 1% WW AXIAL
RWR84SR261FMB12
RES 0.261 OHM 7W 1% WW AXIAL RWR84SR261FMB12
RES 0.261ohm 7W 1% WW AXIAL

RES 0.261ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR261FMB12 RWR84SR261FMB12-ND RWR84SR261FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.261 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers