Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR249FRBSL

Description
EGS-10-80 .249 1% RWR84SR249FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .249 1% RWR84SR249FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR249FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR249FRBSL
Wirewound Resistors 3110-RWR84SR249FRBSL
EGS-10-80 .249 1% RWR84SR249FR BSL

EGS-10-80 .249 1% RWR84SR249FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR249FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR249FRBSL-ND
Through Hole Resistors RWR84SR249FRBSL-ND
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 7W 1% WW AXIAL - RWR84SR249FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 7W 1% WW AXIAL
RWR84SR249FRBSL
RES 0.249 OHM 7W 1% WW AXIAL RWR84SR249FRBSL
RES 0.249ohm 7W 1% WW AXIAL

RES 0.249ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR249FRBSL RWR84SR249FRBSL-ND RWR84SR249FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.249 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details