Vishay Intertechnology, Inc. Through Hole Resistors RWR84S80R6FSB12

Description
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S80R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S80R6FSB12-ND
Through Hole Resistors RWR84S80R6FSB12-ND
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 80.6 OHM 7W 1% WW AXIAL - RWR84S80R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 7W 1% WW AXIAL
RWR84S80R6FSB12
RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FSB12
RES 80.6ohm 7W 1% WW AXIAL

RES 80.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S80R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S80R6FSB12
Wirewound Resistors 3110-RWR84S80R6FSB12
EGS-10-80 80.6 1% RWR84S80R6FS B12

EGS-10-80 80.6 1% RWR84S80R6FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S80R6FSB12-ND RWR84S80R6FSB12 3110-RWR84S80R6FSB12
Product Name Through Hole Resistors RES 80.6 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details