Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR499FRS73

Description
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR499FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR499FRS73-ND
Through Hole Resistors RWR84SR499FRS73-ND
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 7W 1% WW AXIAL - RWR84SR499FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 7W 1% WW AXIAL
RWR84SR499FRS73
RES 0.499 OHM 7W 1% WW AXIAL RWR84SR499FRS73
RES 0.499ohm 7W 1% WW AXIAL

RES 0.499ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR499FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR499FRS73
Wirewound Resistors 3110-RWR84SR499FRS73
EGS-10-80 .499 1% RWR84SR499FR S73

EGS-10-80 .499 1% RWR84SR499FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR499FRS73-ND RWR84SR499FRS73 3110-RWR84SR499FRS73
Product Name Through Hole Resistors RES 0.499 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers