Vishay Intertechnology, Inc. Wirewound Resistors RWR84S95R3FSBSL

Description
EGS-10-80 95.3 1% RWR84S95R3FS BSL
Request a Quote Datasheet
Description
EGS-10-80 95.3 1% RWR84S95R3FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S95R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S95R3FSBSL
Wirewound Resistors 3110-RWR84S95R3FSBSL
EGS-10-80 95.3 1% RWR84S95R3FS BSL

EGS-10-80 95.3 1% RWR84S95R3FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S95R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S95R3FSBSL-ND
Through Hole Resistors RWR84S95R3FSBSL-ND
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.3 OHM 7W 1% WW AXIAL - RWR84S95R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 7W 1% WW AXIAL
RWR84S95R3FSBSL
RES 95.3 OHM 7W 1% WW AXIAL RWR84S95R3FSBSL
RES 95.3ohm 7W 1% WW AXIAL

RES 95.3ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S95R3FSBSL RWR84S95R3FSBSL-ND RWR84S95R3FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 95.3 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details