Vishay Intertechnology, Inc. RES 0.162 OHM 7W 1% WW AXIAL RWR84SR162FRBSL

Description
RES 0.162ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.162ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.162 OHM 7W 1% WW AXIAL - RWR84SR162FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 7W 1% WW AXIAL
RWR84SR162FRBSL
RES 0.162 OHM 7W 1% WW AXIAL RWR84SR162FRBSL
RES 0.162ohm 7W 1% WW AXIAL

RES 0.162ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR162FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR162FRBSL-ND
Through Hole Resistors RWR84SR162FRBSL-ND
162 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR162FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR162FRBSL
Wirewound Resistors 3110-RWR84SR162FRBSL
EGS-10-80 .162 1% RWR84SR162FR BSL

EGS-10-80 .162 1% RWR84SR162FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR162FRBSL RWR84SR162FRBSL-ND 3110-RWR84SR162FRBSL
Product Name RES 0.162 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers