Vishay Intertechnology, Inc. RES 0.115 OHM 7W 1% WW AXIAL RWR84SR115FSBSL

Description
RES 0.115ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.115ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.115 OHM 7W 1% WW AXIAL - RWR84SR115FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 7W 1% WW AXIAL
RWR84SR115FSBSL
RES 0.115 OHM 7W 1% WW AXIAL RWR84SR115FSBSL
RES 0.115ohm 7W 1% WW AXIAL

RES 0.115ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR115FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR115FSBSL
Wirewound Resistors 3110-RWR84SR115FSBSL
EGS-10-80 .115 1% RWR84SR115FS BSL

EGS-10-80 .115 1% RWR84SR115FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR115FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR115FSBSL-ND
Through Hole Resistors RWR84SR115FSBSL-ND
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR115FSBSL 3110-RWR84SR115FSBSL RWR84SR115FSBSL-ND
Product Name RES 0.115 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details