Vishay Intertechnology, Inc. RES 0.499 OHM 7W 1% WW AXIAL RWR84SR499FMBSL

Description
RES 0.499ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 7W 1% WW AXIAL - RWR84SR499FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 7W 1% WW AXIAL
RWR84SR499FMBSL
RES 0.499 OHM 7W 1% WW AXIAL RWR84SR499FMBSL
RES 0.499ohm 7W 1% WW AXIAL

RES 0.499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR499FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR499FMBSL-ND
Through Hole Resistors RWR84SR499FMBSL-ND
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR499FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR499FMBSL
Wirewound Resistors 3110-RWR84SR499FMBSL
EGS-10-80 .499 1% RWR84SR499FM BSL

EGS-10-80 .499 1% RWR84SR499FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR499FMBSL RWR84SR499FMBSL-ND 3110-RWR84SR499FMBSL
Product Name RES 0.499 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers