Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR176FRB12

Description
EGS-10-80 .176 1% RWR84SR176FR B12
Request a Quote Datasheet
Description
EGS-10-80 .176 1% RWR84SR176FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR176FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR176FRB12
Wirewound Resistors 3110-RWR84SR176FRB12
EGS-10-80 .176 1% RWR84SR176FR B12

EGS-10-80 .176 1% RWR84SR176FR B12

Supplier's Site Datasheet
RES 0.176 OHM 7W 1% WW AXIAL - RWR84SR176FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.176 OHM 7W 1% WW AXIAL
RWR84SR176FRB12
RES 0.176 OHM 7W 1% WW AXIAL RWR84SR176FRB12
RES 0.176ohm 7W 1% WW AXIAL

RES 0.176ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR176FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR176FRB12-ND
Through Hole Resistors RWR84SR176FRB12-ND
176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR176FRB12 RWR84SR176FRB12 RWR84SR176FRB12-ND
Product Name Wirewound Resistors RES 0.176 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1760 ohms 0.1760 ohms 0.1760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers