374 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 .374 .5% RWR84SR374DR BSL
RES 0.374ohm 7W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84SR374DRBSL-ND | 3110-RWR84SR374DRBSL | RWR84SR374DRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.374 OHM 7W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.3740 ohms | 0.3740 ohms | 0.3740 ohms |