Vishay Intertechnology, Inc. RES 0.234 OHM 7W 1% WW AXIAL RWR84SR234FSB12

Description
RES 0.234ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.234ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.234 OHM 7W 1% WW AXIAL - RWR84SR234FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.234 OHM 7W 1% WW AXIAL
RWR84SR234FSB12
RES 0.234 OHM 7W 1% WW AXIAL RWR84SR234FSB12
RES 0.234ohm 7W 1% WW AXIAL

RES 0.234ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR234FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR234FSB12
Wirewound Resistors 3110-RWR84SR234FSB12
EGS-10-80 .234 1% RWR84SR234FS B12

EGS-10-80 .234 1% RWR84SR234FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR234FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR234FSB12-ND
Through Hole Resistors RWR84SR234FSB12-ND
234 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

234 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR234FSB12 3110-RWR84SR234FSB12 RWR84SR234FSB12-ND
Product Name RES 0.234 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2340 ohms 0.2340 ohms 0.2340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers