Vishay Intertechnology, Inc. Wirewound Resistors RWR84S9310FMB12

Description
EGS-10-80 931 1% RWR84S9310FM B12
Request a Quote Datasheet
Description
EGS-10-80 931 1% RWR84S9310FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S9310FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9310FMB12
Wirewound Resistors 3110-RWR84S9310FMB12
EGS-10-80 931 1% RWR84S9310FM B12

EGS-10-80 931 1% RWR84S9310FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S9310FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9310FMB12-ND
Through Hole Resistors RWR84S9310FMB12-ND
931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 931 OHM 7W 1% WW AXIAL - RWR84S9310FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 7W 1% WW AXIAL
RWR84S9310FMB12
RES 931 OHM 7W 1% WW AXIAL RWR84S9310FMB12
RES 931ohm 7W 1% WW AXIAL

RES 931ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S9310FMB12 RWR84S9310FMB12-ND RWR84S9310FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 931 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details