Vishay Intertechnology, Inc. Through Hole Resistors RWR84S8451FRRSL

Description
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S8451FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8451FRRSL-ND
Through Hole Resistors RWR84S8451FRRSL-ND
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.45K OHM 7W 1% WW AXIAL - RWR84S8451FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 7W 1% WW AXIAL
RWR84S8451FRRSL
RES 8.45K OHM 7W 1% WW AXIAL RWR84S8451FRRSL
RES 8.45Kohm 7W 1% WW AXIAL

RES 8.45Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8451FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8451FRRSL
Wirewound Resistors 3110-RWR84S8451FRRSL
EGS-10-80 8.45K 1% RWR84S8451FR RSL

EGS-10-80 8.45K 1% RWR84S8451FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8451FRRSL-ND RWR84S8451FRRSL 3110-RWR84S8451FRRSL
Product Name Through Hole Resistors RES 8.45K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers