Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR365FRBSL

Description
EGS-10-80 .365 1% RWR84SR365FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .365 1% RWR84SR365FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR365FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR365FRBSL
Wirewound Resistors 3110-RWR84SR365FRBSL
EGS-10-80 .365 1% RWR84SR365FR BSL

EGS-10-80 .365 1% RWR84SR365FR BSL

Supplier's Site Datasheet
RES 0.365 OHM 7W 1% WW AXIAL - RWR84SR365FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 7W 1% WW AXIAL
RWR84SR365FRBSL
RES 0.365 OHM 7W 1% WW AXIAL RWR84SR365FRBSL
RES 0.365ohm 7W 1% WW AXIAL

RES 0.365ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR365FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR365FRBSL-ND
Through Hole Resistors RWR84SR365FRBSL-ND
365 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR365FRBSL RWR84SR365FRBSL RWR84SR365FRBSL-ND
Product Name Wirewound Resistors RES 0.365 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details