Vishay Intertechnology, Inc. Through Hole Resistors RWR84S8R87FSS73

Description
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S8R87FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R87FSS73-ND
Through Hole Resistors RWR84S8R87FSS73-ND
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8R87FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R87FSS73
Wirewound Resistors 3110-RWR84S8R87FSS73
EGS-10-80 8.87 1% RWR84S8R87FS S73

EGS-10-80 8.87 1% RWR84S8R87FS S73

Supplier's Site Datasheet
RES 8.87 OHM 7W 1% WW AXIAL - RWR84S8R87FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 7W 1% WW AXIAL
RWR84S8R87FSS73
RES 8.87 OHM 7W 1% WW AXIAL RWR84S8R87FSS73
RES 8.87ohm 7W 1% WW AXIAL

RES 8.87ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S8R87FSS73-ND 3110-RWR84S8R87FSS73 RWR84S8R87FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 8.87 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details