Vishay Intertechnology, Inc. Through Hole Resistors RWR84S96R0FSB12

Description
96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S96R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S96R0FSB12-ND
Through Hole Resistors RWR84S96R0FSB12-ND
96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S96R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S96R0FSB12
Wirewound Resistors 3110-RWR84S96R0FSB12
EGS-10-80 96 1% RWR84S96R0FS B12

EGS-10-80 96 1% RWR84S96R0FS B12

Supplier's Site Datasheet
RES 96 OHM 7W 1% WW AXIAL - RWR84S96R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96 OHM 7W 1% WW AXIAL
RWR84S96R0FSB12
RES 96 OHM 7W 1% WW AXIAL RWR84S96R0FSB12
RES 96ohm 7W 1% WW AXIAL

RES 96ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S96R0FSB12-ND 3110-RWR84S96R0FSB12 RWR84S96R0FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 96 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 96 ohms 96 ohms 96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers