Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR523FSRSL

Description
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR523FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR523FSRSL-ND
Through Hole Resistors RWR84SR523FSRSL-ND
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.523 OHM 7W 1% WW AXIAL - RWR84SR523FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 7W 1% WW AXIAL
RWR84SR523FSRSL
RES 0.523 OHM 7W 1% WW AXIAL RWR84SR523FSRSL
RES 0.523ohm 7W 1% WW AXIAL

RES 0.523ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR523FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR523FSRSL
Wirewound Resistors 3110-RWR84SR523FSRSL
EGS-10-80 .523 1% RWR84SR523FS RSL

EGS-10-80 .523 1% RWR84SR523FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR523FSRSL-ND RWR84SR523FSRSL 3110-RWR84SR523FSRSL
Product Name Through Hole Resistors RES 0.523 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers