Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR487FSBSL

Description
EGS-10-80 .487 1% RWR84SR487FS BSL
Request a Quote Datasheet
Description
EGS-10-80 .487 1% RWR84SR487FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR487FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR487FSBSL
Wirewound Resistors 3110-RWR84SR487FSBSL
EGS-10-80 .487 1% RWR84SR487FS BSL

EGS-10-80 .487 1% RWR84SR487FS BSL

Supplier's Site Datasheet
RES 0.487 OHM 7W 1% WW AXIAL - RWR84SR487FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 7W 1% WW AXIAL
RWR84SR487FSBSL
RES 0.487 OHM 7W 1% WW AXIAL RWR84SR487FSBSL
RES 0.487ohm 7W 1% WW AXIAL

RES 0.487ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR487FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR487FSBSL-ND
Through Hole Resistors RWR84SR487FSBSL-ND
487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR487FSBSL RWR84SR487FSBSL RWR84SR487FSBSL-ND
Product Name Wirewound Resistors RES 0.487 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers