Vishay Intertechnology, Inc. RES 8.45K OHM 7W 1% WW AXIAL RWR84S8451FRB12

Description
RES 8.45Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 7W 1% WW AXIAL - RWR84S8451FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 7W 1% WW AXIAL
RWR84S8451FRB12
RES 8.45K OHM 7W 1% WW AXIAL RWR84S8451FRB12
RES 8.45Kohm 7W 1% WW AXIAL

RES 8.45Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8451FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8451FRB12
Wirewound Resistors 3110-RWR84S8451FRB12
EGS-10-80 8.45K 1% RWR84S8451FR B12

EGS-10-80 8.45K 1% RWR84S8451FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8451FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8451FRB12-ND
Through Hole Resistors RWR84S8451FRB12-ND
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S8451FRB12 3110-RWR84S8451FRB12 RWR84S8451FRB12-ND
Product Name RES 8.45K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers