Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR205FRBSL

Description
EGS-10-80 .205 1% RWR84SR205FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .205 1% RWR84SR205FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR205FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR205FRBSL
Wirewound Resistors 3110-RWR84SR205FRBSL
EGS-10-80 .205 1% RWR84SR205FR BSL

EGS-10-80 .205 1% RWR84SR205FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR205FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR205FRBSL-ND
Through Hole Resistors RWR84SR205FRBSL-ND
205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.205 OHM 7W 1% WW AXIAL - RWR84SR205FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 7W 1% WW AXIAL
RWR84SR205FRBSL
RES 0.205 OHM 7W 1% WW AXIAL RWR84SR205FRBSL
RES 0.205ohm 7W 1% WW AXIAL

RES 0.205ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR205FRBSL RWR84SR205FRBSL-ND RWR84SR205FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.205 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details