EGS-10-80 8.98K .5% RWR84S8981DR BSL
8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 8.98Kohm 7W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S8981DRBSL | RWR84S8981DRBSL-ND | RWR84S8981DRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 8.98K OHM 7W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8980 ohms | 8980 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |