Vishay Intertechnology, Inc. RES 909 OHM 7W 1% WW AXIAL RWR84S9090FRS73

Description
RES 909ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 7W 1% WW AXIAL - RWR84S9090FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 7W 1% WW AXIAL
RWR84S9090FRS73
RES 909 OHM 7W 1% WW AXIAL RWR84S9090FRS73
RES 909ohm 7W 1% WW AXIAL

RES 909ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S9090FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9090FRS73-ND
Through Hole Resistors RWR84S9090FRS73-ND
909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S9090FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9090FRS73
Wirewound Resistors 3110-RWR84S9090FRS73
EGS-10-80 909 1% RWR84S9090FR S73

EGS-10-80 909 1% RWR84S9090FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,909Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,909Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4126
Resistor,metal Alloy,909Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4126
Resistor,Metal Alloy,909Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,909Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S9090FRS73 RWR84S9090FRS73-ND 3110-RWR84S9090FRS73 64C4126
Product Name RES 909 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,909Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers