Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR205FSRSL

Description
EGS-10-80 .205 1% RWR84SR205FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .205 1% RWR84SR205FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR205FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR205FSRSL
Wirewound Resistors 3110-RWR84SR205FSRSL
EGS-10-80 .205 1% RWR84SR205FS RSL

EGS-10-80 .205 1% RWR84SR205FS RSL

Supplier's Site Datasheet
RES 0.205 OHM 7W 1% WW AXIAL - RWR84SR205FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 7W 1% WW AXIAL
RWR84SR205FSRSL
RES 0.205 OHM 7W 1% WW AXIAL RWR84SR205FSRSL
RES 0.205ohm 7W 1% WW AXIAL

RES 0.205ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR205FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR205FSRSL-ND
Through Hole Resistors RWR84SR205FSRSL-ND
205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR205FSRSL RWR84SR205FSRSL RWR84SR205FSRSL-ND
Product Name Wirewound Resistors RES 0.205 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers