Vishay Intertechnology, Inc. RES 0.422 OHM 7W 1% WW AXIAL RWR84SR422FSS73

Description
RES 0.422ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 7W 1% WW AXIAL - RWR84SR422FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 7W 1% WW AXIAL
RWR84SR422FSS73
RES 0.422 OHM 7W 1% WW AXIAL RWR84SR422FSS73
RES 0.422ohm 7W 1% WW AXIAL

RES 0.422ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR422FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR422FSS73
Wirewound Resistors 3110-RWR84SR422FSS73
EGS-10-80 .422 1% RWR84SR422FS S73

EGS-10-80 .422 1% RWR84SR422FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR422FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR422FSS73-ND
Through Hole Resistors RWR84SR422FSS73-ND
422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR422FSS73 3110-RWR84SR422FSS73 RWR84SR422FSS73-ND
Product Name RES 0.422 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers