Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR220FRRSL

Description
220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR220FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR220FRRSL-ND
Through Hole Resistors RWR84SR220FRRSL-ND
220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR220FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR220FRRSL
Wirewound Resistors 3110-RWR84SR220FRRSL
EGS-10-80 .22 1% RWR84SR220FR RSL

EGS-10-80 .22 1% RWR84SR220FR RSL

Supplier's Site Datasheet
RES 0.22 OHM 7W 1% WW AXIAL - RWR84SR220FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 7W 1% WW AXIAL
RWR84SR220FRRSL
RES 0.22 OHM 7W 1% WW AXIAL RWR84SR220FRRSL
RES 0.22ohm 7W 1% WW AXIAL

RES 0.22ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR220FRRSL-ND 3110-RWR84SR220FRRSL RWR84SR220FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.22 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details