Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR237FRRSL

Description
EGS-10-80 .237 1% RWR84SR237FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .237 1% RWR84SR237FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR237FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR237FRRSL
Wirewound Resistors 3110-RWR84SR237FRRSL
EGS-10-80 .237 1% RWR84SR237FR RSL

EGS-10-80 .237 1% RWR84SR237FR RSL

Supplier's Site Datasheet
RES 0.237 OHM 7W 1% WW AXIAL - RWR84SR237FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 7W 1% WW AXIAL
RWR84SR237FRRSL
RES 0.237 OHM 7W 1% WW AXIAL RWR84SR237FRRSL
RES 0.237ohm 7W 1% WW AXIAL

RES 0.237ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR237FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR237FRRSL-ND
Through Hole Resistors RWR84SR237FRRSL-ND
237 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR237FRRSL RWR84SR237FRRSL RWR84SR237FRRSL-ND
Product Name Wirewound Resistors RES 0.237 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details