Vishay Intertechnology, Inc. RES 0.383 OHM 7W 1% WW AXIAL RWR84SR383FRBSL

Description
RES 0.383ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 7W 1% WW AXIAL - RWR84SR383FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 7W 1% WW AXIAL
RWR84SR383FRBSL
RES 0.383 OHM 7W 1% WW AXIAL RWR84SR383FRBSL
RES 0.383ohm 7W 1% WW AXIAL

RES 0.383ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR383FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR383FRBSL
Wirewound Resistors 3110-RWR84SR383FRBSL
EGS-10-80 .383 1% RWR84SR383FR BSL

EGS-10-80 .383 1% RWR84SR383FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR383FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR383FRBSL-ND
Through Hole Resistors RWR84SR383FRBSL-ND
383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR383FRBSL 3110-RWR84SR383FRBSL RWR84SR383FRBSL-ND
Product Name RES 0.383 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details