Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR127FSB12

Description
127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR127FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR127FSB12-ND
Through Hole Resistors RWR84SR127FSB12-ND
127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.127 OHM 7W 1% WW AXIAL - RWR84SR127FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.127 OHM 7W 1% WW AXIAL
RWR84SR127FSB12
RES 0.127 OHM 7W 1% WW AXIAL RWR84SR127FSB12
RES 0.127ohm 7W 1% WW AXIAL

RES 0.127ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR127FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR127FSB12
Wirewound Resistors 3110-RWR84SR127FSB12
EGS-10-80 .127 1% RWR84SR127FS B12

EGS-10-80 .127 1% RWR84SR127FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR127FSB12-ND RWR84SR127FSB12 3110-RWR84SR127FSB12
Product Name Through Hole Resistors RES 0.127 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1270 ohms 0.1270 ohms 0.1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details