Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR332FSB12

Description
EGS-10-80 .332 1% RWR84SR332FS B12
Request a Quote Datasheet
Description
EGS-10-80 .332 1% RWR84SR332FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR332FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR332FSB12
Wirewound Resistors 3110-RWR84SR332FSB12
EGS-10-80 .332 1% RWR84SR332FS B12

EGS-10-80 .332 1% RWR84SR332FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR332FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR332FSB12-ND
Through Hole Resistors RWR84SR332FSB12-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.332 OHM 7W 1% WW AXIAL - RWR84SR332FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84SR332FSB12
RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FSB12
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR332FSB12 RWR84SR332FSB12-ND RWR84SR332FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.332 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers