Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR249FRB12

Description
EGS-10-80 .249 1% RWR84SR249FR B12
Request a Quote Datasheet
Description
EGS-10-80 .249 1% RWR84SR249FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR249FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR249FRB12
Wirewound Resistors 3110-RWR84SR249FRB12
EGS-10-80 .249 1% RWR84SR249FR B12

EGS-10-80 .249 1% RWR84SR249FR B12

Supplier's Site Datasheet
RES 0.249 OHM 7W 1% WW AXIAL - RWR84SR249FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 7W 1% WW AXIAL
RWR84SR249FRB12
RES 0.249 OHM 7W 1% WW AXIAL RWR84SR249FRB12
RES 0.249ohm 7W 1% WW AXIAL

RES 0.249ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR249FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR249FRB12-ND
Through Hole Resistors RWR84SR249FRB12-ND
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR249FRB12 RWR84SR249FRB12 RWR84SR249FRB12-ND
Product Name Wirewound Resistors RES 0.249 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers