Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR232FRRSL

Description
EGS-10-80 .232 1% RWR84SR232FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .232 1% RWR84SR232FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR232FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR232FRRSL
Wirewound Resistors 3110-RWR84SR232FRRSL
EGS-10-80 .232 1% RWR84SR232FR RSL

EGS-10-80 .232 1% RWR84SR232FR RSL

Supplier's Site Datasheet
RES 0.232 OHM 7W 1% WW AXIAL - RWR84SR232FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 7W 1% WW AXIAL
RWR84SR232FRRSL
RES 0.232 OHM 7W 1% WW AXIAL RWR84SR232FRRSL
RES 0.232ohm 7W 1% WW AXIAL

RES 0.232ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR232FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR232FRRSL-ND
Through Hole Resistors RWR84SR232FRRSL-ND
232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR232FRRSL RWR84SR232FRRSL RWR84SR232FRRSL-ND
Product Name Wirewound Resistors RES 0.232 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers