Vishay Intertechnology, Inc. RES 931 OHM 7W 1% WW AXIAL RWR84S9310FSBSL

Description
RES 931ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 931ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 7W 1% WW AXIAL - RWR84S9310FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 7W 1% WW AXIAL
RWR84S9310FSBSL
RES 931 OHM 7W 1% WW AXIAL RWR84S9310FSBSL
RES 931ohm 7W 1% WW AXIAL

RES 931ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S9310FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9310FSBSL
Wirewound Resistors 3110-RWR84S9310FSBSL
EGS-10-80 931 1% RWR84S9310FS BSL

EGS-10-80 931 1% RWR84S9310FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S9310FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9310FSBSL-ND
Through Hole Resistors RWR84S9310FSBSL-ND
931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S9310FSBSL 3110-RWR84S9310FSBSL RWR84S9310FSBSL-ND
Product Name RES 931 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers