Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8981DRRSL

Description
EGS-10-80 8.98K .5% RWR84S8981DR RSL
Request a Quote Datasheet
Description
EGS-10-80 8.98K .5% RWR84S8981DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8981DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8981DRRSL
Wirewound Resistors 3110-RWR84S8981DRRSL
EGS-10-80 8.98K .5% RWR84S8981DR RSL

EGS-10-80 8.98K .5% RWR84S8981DR RSL

Supplier's Site Datasheet
RES 8.98K OHM 7W 0.5% WW AXIAL - RWR84S8981DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 7W 0.5% WW AXIAL
RWR84S8981DRRSL
RES 8.98K OHM 7W 0.5% WW AXIAL RWR84S8981DRRSL
RES 8.98Kohm 7W 0.5% WW AXIAL

RES 8.98Kohm 7W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8981DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8981DRRSL-ND
Through Hole Resistors RWR84S8981DRRSL-ND
8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8981DRRSL RWR84S8981DRRSL RWR84S8981DRRSL-ND
Product Name Wirewound Resistors RES 8.98K OHM 7W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8980 ohms 8980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details