Vishay Intertechnology, Inc. Wirewound Resistors RWR84S9R09FRB12

Description
EGS-10-80 9.09 1% RWR84S9R09FR B12
Request a Quote Datasheet
Description
EGS-10-80 9.09 1% RWR84S9R09FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S9R09FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9R09FRB12
Wirewound Resistors 3110-RWR84S9R09FRB12
EGS-10-80 9.09 1% RWR84S9R09FR B12

EGS-10-80 9.09 1% RWR84S9R09FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S9R09FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9R09FRB12-ND
Through Hole Resistors RWR84S9R09FRB12-ND
9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.09 OHM 7W 1% WW AXIAL - RWR84S9R09FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 7W 1% WW AXIAL
RWR84S9R09FRB12
RES 9.09 OHM 7W 1% WW AXIAL RWR84S9R09FRB12
RES 9.09ohm 7W 1% WW AXIAL

RES 9.09ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S9R09FRB12 RWR84S9R09FRB12-ND RWR84S9R09FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 9.09 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details