Vishay Intertechnology, Inc. RES 0.1 OHM 7W 0.5% WW AXIAL RWR84SR100DSRSL

Description
RES 0.1ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 7W 0.5% WW AXIAL - RWR84SR100DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 0.5% WW AXIAL
RWR84SR100DSRSL
RES 0.1 OHM 7W 0.5% WW AXIAL RWR84SR100DSRSL
RES 0.1ohm 7W 0.5% WW AXIAL

RES 0.1ohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR100DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR100DSRSL
Wirewound Resistors 3110-RWR84SR100DSRSL
EGS-10-80 .1 .5% RWR84SR100DS RSL

EGS-10-80 .1 .5% RWR84SR100DS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR100DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR100DSRSL-ND
Through Hole Resistors RWR84SR100DSRSL-ND
100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR100DSRSL 3110-RWR84SR100DSRSL RWR84SR100DSRSL-ND
Product Name RES 0.1 OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details