Vishay Intertechnology, Inc. RES 0.383 OHM 7W 1% WW AXIAL RWR84SR383FRRSL

Description
RES 0.383ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 7W 1% WW AXIAL - RWR84SR383FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 7W 1% WW AXIAL
RWR84SR383FRRSL
RES 0.383 OHM 7W 1% WW AXIAL RWR84SR383FRRSL
RES 0.383ohm 7W 1% WW AXIAL

RES 0.383ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR383FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR383FRRSL
Wirewound Resistors 3110-RWR84SR383FRRSL
EGS-10-80 .383 1% RWR84SR383FR RSL

EGS-10-80 .383 1% RWR84SR383FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR383FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR383FRRSL-ND
Through Hole Resistors RWR84SR383FRRSL-ND
383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR383FRRSL 3110-RWR84SR383FRRSL RWR84SR383FRRSL-ND
Product Name RES 0.383 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers