Vishay Intertechnology, Inc. RES 0.374 OHM 7W 1% WW AXIAL RWR84SR374FRB12

Description
RES 0.374ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 7W 1% WW AXIAL - RWR84SR374FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 7W 1% WW AXIAL
RWR84SR374FRB12
RES 0.374 OHM 7W 1% WW AXIAL RWR84SR374FRB12
RES 0.374ohm 7W 1% WW AXIAL

RES 0.374ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR374FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR374FRB12
Wirewound Resistors 3110-RWR84SR374FRB12
EGS-10-80 .374 1% RWR84SR374FR B12

EGS-10-80 .374 1% RWR84SR374FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR374FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR374FRB12-ND
Through Hole Resistors RWR84SR374FRB12-ND
374 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR374FRB12 3110-RWR84SR374FRB12 RWR84SR374FRB12-ND
Product Name RES 0.374 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details