Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8R66FSRSL

Description
EGS-10-80 8.66 1% RWR84S8R66FS RSL
Request a Quote Datasheet
Description
EGS-10-80 8.66 1% RWR84S8R66FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8R66FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R66FSRSL
Wirewound Resistors 3110-RWR84S8R66FSRSL
EGS-10-80 8.66 1% RWR84S8R66FS RSL

EGS-10-80 8.66 1% RWR84S8R66FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8R66FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R66FSRSL-ND
Through Hole Resistors RWR84S8R66FSRSL-ND
8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.66 OHM 7W 1% WW AXIAL - RWR84S8R66FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 1% WW AXIAL
RWR84S8R66FSRSL
RES 8.66 OHM 7W 1% WW AXIAL RWR84S8R66FSRSL
RES 8.66ohm 7W 1% WW AXIAL

RES 8.66ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8R66FSRSL RWR84S8R66FSRSL-ND RWR84S8R66FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 8.66 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers